Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Accessory Type | 8 Channel DIN Rail Rack |
---|---|
External Depth | 95.91mm |
External Width | 92.96mm |
For Use With | System 50 Style Controllers |
Length | 119.13mm |
PCB Type | 8 Channel I/O Rack |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 70LRCK8-DIN?
Additional datasheets, footprints and schematics for 70LRCK8-DIN are listed on our Part Details page. You can also find images and similar parts to 70LRCK8-DIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70LRCK8-DIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70LRCK8-DIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70LRCK8-DIN fall under?
The 70LRCK8-DIN is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 70LRCK8-DIN when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70LRCK8-DIN you can contact the distributor directly for product support, shipping queries etc.
Is the 70LRCK8-DIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70LRCK8-DIN have stock available?
There is no stock from authorised distributors for 70LRCK8-DIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70LRCK8-DIN often in real-time on the comparison pages.
What if I can't find stock of 70LRCK8-DIN?
You can fill out our help required form which you can use to request a quote for 70LRCK8-DIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.