70LRCK16-HL Process Controllers, Programmers & Indicators by Grayhill

I/O RACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$120.74

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$120.74
2
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

For Use With System 50 Style Controllers
PCB Type 16 Channel I/O Rack
Size 5.5 x 4.3 in
Thickness 3.4"
RoHS Compliant No

Alternative Descriptions

Rack, 16, 50-Pin, Screw, Panel Mount, UL Listed, CSA Certified | Grayhill 70LRCK16-HL | RS Americas
I O Rack Openline 16 Channel 50-Pin Header W Ej |Grayhill 70LRCK16-HL | Newark Electronics
I/O RACK, OPENLINE, 16 CHANNEL, 50-PIN HEADER WITH EJECTOR L | Avnet America
I/O Modules I/O Rack, OpenLine, 16 channel, 50-pin header with ejector levers | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 70LRCK16-HL?

Additional datasheets, footprints and schematics for 70LRCK16-HL are listed on our Part Details page. You can also find images and similar parts to 70LRCK16-HL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 70LRCK16-HL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70LRCK16-HL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 70LRCK16-HL fall under?

The 70LRCK16-HL is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.

Can I view similar or alternative parts?

You can view similar parts to 70LRCK16-HL when available in the Input / Output Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 70LRCK16-HL you can contact the distributor directly for product support, shipping queries etc.

Is the 70LRCK16-HL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 70LRCK16-HL have stock available?

Authorised distributors including RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 70LRCK16-HL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 70LRCK16-HL often in real-time on the comparison pages.

What if I can't find stock of 70LRCK16-HL?

You can fill out our help required form which you can use to request a quote for 70LRCK16-HL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay