Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.73
Distributor | Stock | ||
---|---|---|---|
Newark
from US$46.35
|
6
in stock
|
Buy Now | |
Future Electronics
from US$27.65
|
56
in stock
|
Buy Now | |
Rapid Electronics
from US$37.12
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$38.10
|
6
in stock
|
Buy Now | |
Avnet America
from US$23.73
|
-
|
Buy Now | |
RS Americas
from US$31.08
|
-
|
Buy Now | |
Sager
from US$27.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 6mA |
---|---|
Supply Voltage Max | 28VDC |
Supply Voltage Min | 4.5VDC |
RoHS Compliant | No |
I/O Module, OpenLine, digital input AC, 4.5-28Vdc logic, 220Vac load | Future Electronics |
Ac Input, Openline, 220Vac, Normally Open |Grayhill 70L-IACA | Newark Electronics |
I/O Modules ASM OL 180-280VAC DUAL INPUT | Rapid Electronics |
OptoCoupler Transistor-Out 2-CH 9-Pin | Avnet America |
AC Input, OpenLine, 220VAC, Normally Open | Grayhill 70L-IACA | RS Americas |
I/O Modules ASM,OL 180-280VAC DUAL INPUT | Sager |
Where can I find additional details, specifications and documents for a 70L-IACA?
Additional datasheets, footprints and schematics for 70L-IACA are listed on our Part Details page. You can also find images and similar parts to 70L-IACA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70L-IACA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70L-IACA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70L-IACA fall under?
The 70L-IACA is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 70L-IACA when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70L-IACA you can contact the distributor directly for product support, shipping queries etc.
Is the 70L-IACA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70L-IACA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 70L-IACA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70L-IACA often in real-time on the comparison pages.
What if I can't find stock of 70L-IACA?
You can fill out our help required form which you can use to request a quote for 70L-IACA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.