Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | - |
---|---|
Product Range | - |
Accessory Type | 16 Channel Standard Rack |
External Depth | 101.6mm |
External Width | 88.9mm |
For Use With | System 50 Style Controllers |
Length | 232.66mm |
PCB Type | 16 Channel I/O Rack |
Module, Din Rail Mount, I/O Modules, 1 R | RS |
Interface Module | RS Americas |
I/O Rack | Newark Electronics |
Racks 16 Channel DIN Rail Mount | Avnet America |
I/O Modules I/O Rack, G5, 16 channel, positive or negative true logic, DIN rail mount | Sager |
Where can I find additional details, specifications and documents for a 70GRCK16I-DIN?
Additional datasheets, footprints and schematics for 70GRCK16I-DIN are listed on our Part Details page. You can also find images and similar parts to 70GRCK16I-DIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70GRCK16I-DIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70GRCK16I-DIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70GRCK16I-DIN fall under?
The 70GRCK16I-DIN is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 70GRCK16I-DIN when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70GRCK16I-DIN you can contact the distributor directly for product support, shipping queries etc.
Is the 70GRCK16I-DIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70GRCK16I-DIN have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 70GRCK16I-DIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70GRCK16I-DIN often in real-time on the comparison pages.
What if I can't find stock of 70GRCK16I-DIN?
You can fill out our help required form which you can use to request a quote for 70GRCK16I-DIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.