Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | 16 Channel Standard Rack |
---|---|
External Depth | 101.6mm |
External Width | 88.9mm |
For Use With | System 50 Style Controllers |
Length | 232.66mm |
PCB Type | 16 Channel I/O Rack |
RoHS Compliant | No |
I/O Module Rack 16 Channel | Grayhill 70GRCK16I | RS Americas |
I/O Rack | Newark Electronics |
I/O RACK, G5, 16 CHANNEL, POSITIVE OR NEGATIVE TRUE LOGIC | Avnet America |
I/O Modules ASM,G5 I/O RACK 161 | Sager |
Where can I find additional details, specifications and documents for a 70GRCK16I?
Additional datasheets, footprints and schematics for 70GRCK16I are listed on our Part Details page. You can also find images and similar parts to 70GRCK16I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70GRCK16I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70GRCK16I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70GRCK16I fall under?
The 70GRCK16I is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 70GRCK16I when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70GRCK16I you can contact the distributor directly for product support, shipping queries etc.
Is the 70GRCK16I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70GRCK16I have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 70GRCK16I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70GRCK16I often in real-time on the comparison pages.
What if I can't find stock of 70GRCK16I?
You can fill out our help required form which you can use to request a quote for 70GRCK16I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.