Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | 16 Channel Standard Rack |
---|---|
External Depth | 86.1mm |
External Width | 82.6mm |
For Use With | System 50 Style Controllers |
Length | 254mm |
RoHS Compliant | No |
Rack, 16, 50-Pin, Screw, Panel Mount, UL Listed, CSA Certified | Grayhill 70GRCK16-HL | RS Americas |
Solid State Relay | Newark Electronics |
Racks 16 Channel Panel Mount | Avnet America |
I/O Modules ASM,16PS G5 RACK HL | Sager |
Where can I find additional details, specifications and documents for a 70GRCK16-HL?
Additional datasheets, footprints and schematics for 70GRCK16-HL are listed on our Part Details page. You can also find images and similar parts to 70GRCK16-HL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70GRCK16-HL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70GRCK16-HL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70GRCK16-HL fall under?
The 70GRCK16-HL is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 70GRCK16-HL when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70GRCK16-HL you can contact the distributor directly for product support, shipping queries etc.
Is the 70GRCK16-HL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70GRCK16-HL have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for 70GRCK16-HL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70GRCK16-HL often in real-time on the comparison pages.
What if I can't find stock of 70GRCK16-HL?
You can fill out our help required form which you can use to request a quote for 70GRCK16-HL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.