Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.70
|
No stock
|
Buy Now | |
RS Americas
from US$12.87
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$22.66
|
-
|
Buy Now | |
Future Electronics
from US$20.70
|
-
|
Buy Now | |
Avnet America
from US$17.74
|
-
|
Buy Now | |
element14
from US$24.50
|
-
|
Buy Now | |
Carlton-Bates
from US$26.57
|
-
|
Buy Now | |
Sager
from US$20.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 3.5A |
---|---|
Accessory Type | DC Output Module |
Contact Configuration | SPST-NO |
For Use With | Controllers |
No. of Analog Outputs | 1 |
No. of Digital Inputs | 1 |
No. of Outputs | 1Outputs |
RoHS Compliant | No |
Module, DC Output, 200 VDC (Max.), 1.5 W/A (Typ.), SPST-Normally Open | Grayhill 70G-ODC5A | RS Americas |
Module | RS |
I/O Module | Newark Electronics |
70G Series 200 V 13 mA Red Color G5 Style DC Output Module | Future Electronics |
DC Output Module | Avnet America |
Digital DC Output Module, 200 VDC Output Voltage - nominal 5 VDC Logic Voltage - nominal | Carlton-Bates |
I/O Modules I/O Module G5 digital output DC | Sager |
Where can I find additional details, specifications and documents for a 70G-ODC5A?
Additional datasheets, footprints and schematics for 70G-ODC5A are listed on our Part Details page. You can also find images and similar parts to 70G-ODC5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70G-ODC5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70G-ODC5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70G-ODC5A fall under?
The 70G-ODC5A is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 70G-ODC5A when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70G-ODC5A you can contact the distributor directly for product support, shipping queries etc.
Is the 70G-ODC5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70G-ODC5A have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 70G-ODC5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70G-ODC5A often in real-time on the comparison pages.
What if I can't find stock of 70G-ODC5A?
You can fill out our help required form which you can use to request a quote for 70G-ODC5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.