Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 3.5A |
---|---|
Accessory Type | DC Output Module |
For Use With | Controllers |
Voltage Rating | 60V |
RoHS Compliant | No |
I/O Module | Newark Electronics |
DC Output Module | Avnet America |
Digital I/O, G5, 100VDC/120VAC, Normally Open | Grayhill 70G-ODC24R | RS Americas |
I/O Modules I/O Module G5 digital output 24Vdc | Sager |
Where can I find additional details, specifications and documents for a 70G-ODC24R?
Additional datasheets, footprints and schematics for 70G-ODC24R are listed on our Part Details page. You can also find images and similar parts to 70G-ODC24R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70G-ODC24R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70G-ODC24R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70G-ODC24R fall under?
The 70G-ODC24R is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 70G-ODC24R when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70G-ODC24R you can contact the distributor directly for product support, shipping queries etc.
Is the 70G-ODC24R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70G-ODC24R have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for 70G-ODC24R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70G-ODC24R often in real-time on the comparison pages.
What if I can't find stock of 70G-ODC24R?
You can fill out our help required form which you can use to request a quote for 70G-ODC24R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.