Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.02
|
No stock
|
Buy Now | |
RS Americas
from US$16.83
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$17.92
|
7
in stock
|
Buy Now | |
element14
from US$15.51
|
7
in stock
|
Buy Now | |
Farnell
from US$18.97
|
7
in stock
|
Buy Now | |
Future Electronics
from US$13.96
|
-
|
Buy Now | |
Avnet America
from US$12.34
|
-
|
Buy Now | |
Sager
from US$14.21
|
-
|
Buy Now |
Current Rating | 3.5A |
---|---|
Product Range | - |
Accessory Type | AC Output Module |
Contact Configuration | SPST-NO |
For Use With | Controllers |
Load Current RMS Max | 3.5A |
Load Current RMS Min | 30mA |
Logic Supply Voltage | 5VDC |
Module, AC Output, Digital, 120 VAC, 20 mA, 1.0 W/A (Typ.), 2 mA (RMS) | Grayhill 70G-OAC5 | RS Americas |
Ac Output Module, 0.02A, 5Vdc | Newark Electronics |
AC OUTPUT MODULE, 0.02A, 5VDC | element14 |
Module, AC Output | RS |
G5 Digital AC Output 5 VDC Logic 120 VAC Load I/O Module | Future Electronics |
AC Output Module 4-Pin | Avnet America |
I/O Modules I/O Module G5 digital output | Sager |
Where can I find additional details, specifications and documents for a 70G-OAC5?
Additional datasheets, footprints and schematics for 70G-OAC5 are listed on our Part Details page. You can also find images and similar parts to 70G-OAC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70G-OAC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70G-OAC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70G-OAC5 fall under?
The 70G-OAC5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 70G-OAC5 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70G-OAC5 you can contact the distributor directly for product support, shipping queries etc.
Is the 70G-OAC5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70G-OAC5 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 70G-OAC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70G-OAC5 often in real-time on the comparison pages.
What if I can't find stock of 70G-OAC5?
You can fill out our help required form which you can use to request a quote for 70G-OAC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.