Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 50mA |
---|---|
Accessory Type | DC Input Module |
Contact Configuration | SPST-NO |
For Use With | Controllers |
Logic Supply Voltage | 5VDC |
Output Current Max | 50mA |
Output Current Min | 1mA |
RoHS Compliant | No |
I/O Module, G5, Digital Input DC, 5Vdc Logic, 15-32Vac/10-32Vdc Load | Grayhill 70G-IDC5NP | RS Americas |
AC/DC Input Module Output Module 10mA 5VDC Output 15 ~ 32VAC, 10 ~ 32VDC Supply | Future Electronics |
Input I/O Module | Newark Electronics |
AC and DC Input Module | Avnet America |
I/O Modules I/O Module G5 digital input DC | Sager |
Where can I find additional details, specifications and documents for a 70G-IDC5NP?
Additional datasheets, footprints and schematics for 70G-IDC5NP are listed on our Part Details page. You can also find images and similar parts to 70G-IDC5NP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70G-IDC5NP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70G-IDC5NP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70G-IDC5NP fall under?
The 70G-IDC5NP is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 70G-IDC5NP when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70G-IDC5NP you can contact the distributor directly for product support, shipping queries etc.
Is the 70G-IDC5NP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70G-IDC5NP have stock available?
Authorised distributors including RS Americas, Future Electronics, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 70G-IDC5NP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70G-IDC5NP often in real-time on the comparison pages.
What if I can't find stock of 70G-IDC5NP?
You can fill out our help required form which you can use to request a quote for 70G-IDC5NP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.