Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0709822-2,
921870-000 |
Prices starting from US$13.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$16.90
|
51
in stock
|
Buy Now | |
element14
from US$19.98
|
51
in stock
|
Buy Now | |
Farnell
from US$15.29
|
51
in stock
|
Buy Now | |
RS Americas
from US$16.25
|
-
|
Buy Now | |
Boersig
from US$19.44
|
-
|
Buy Now | |
TTI Europe
from US$15.14
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Copper Palm | Yes |
---|---|
Compact Format | No |
Barrel Type | Standard |
Conductor Material | Copper |
Number of Holes | 1 |
Crimp Type | Hexagonal or Indent Crimping |
Conductor Cross-Section | 185mm² |
Palm Hole Diameter | 12 |
Voltage Class | ≤ 1kV |
Standards | Designed to Meet NFC 20-130 Requirements |
Indoor Use | Yes |
Outdoor Use | Yes |
Product Availability | EMEA |
Technology | Crimp |
Material | Copper |
Type | Terminal Lug |
Terminal, Compression Lug, M12, 185Mm2 Rohs Compliant: Yes |Amp Te Connectivity 709822-2 | Newark Electronics |
TERMINAL, COMPRESSION LUG, M12, 185MM2 | element14 |
Terminal Copper Tube 185mm² Ampower-R | RS |
Uninsulated Tin Plated Tubular Ring Terminal, 12mm Stud Size, 185 mmsq | TE Connectivity 709822-2 | RS Americas |
Power Terminal 88mm 33mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 709822-2?
Additional datasheets, footprints and schematics for 709822-2 are listed on our Part Details page. You can also find images and similar parts to 709822-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709822-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709822-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709822-2 fall under?
The 709822-2 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 709822-2 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709822-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 709822-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709822-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 709822-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709822-2 often in real-time on the comparison pages.
What if I can't find stock of 709822-2?
You can fill out our help required form which you can use to request a quote for 709822-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.