Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0709820-3,
272142-000 |
Prices starting from US$11.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.77
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$13.05
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$14.70
|
50
in stock
|
Buy Now | |
Distrelec
from US$12.43
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$11.51
|
-
|
Buy Now | |
Avnet America
from US$12.19
|
-
|
Buy Now | |
RS Americas
from US$13.07
|
-
|
Buy Now | |
element14
from US$13.65
|
-
|
Buy Now | |
Boersig
from US$12.37
|
-
|
Buy Now | |
Farnell
from US$14.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Compact Format | No |
---|---|
Copper Palm | Yes |
Barrel Type | Standard |
Conductor Material | Copper |
Number of Holes | 1 |
Crimp Type | Hexagonal or Indent Crimping |
Palm Hole Diameter | 12 |
Conductor Cross-Section | 120mm² |
Voltage Class | ≤ 1kV |
Standards | Designed to Meet NFC 20-130 Requirements |
Outdoor Use | Yes |
Indoor Use | Yes |
Product Availability | EMEA |
Technology | Crimp |
Material | Copper |
Type | Terminal Lug |
Terminals XCT 120-12 | Rapid Electronics |
TE Connectivity - AMP Compression Connector XCT 120-12 | Distrelec |
Terminal Copper Tube 120mm² Ampower-R | RS |
Terminal Lug, Compression, 120Mm2, Crimp Rohs Compliant: Yes |Amp Te Connectivity 709820-3 | Newark Electronics |
Power Terminal 76mm 28mm Tin | Avnet America |
Uninsulated Tin Plated Tubular Ring Terminal, 12mm Stud Size, 120 mmsq | TE Connectivity 709820-3 | RS Americas |
TERMINAL LUG, COMPRESSION, 120MM2, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 709820-3?
Additional datasheets, footprints and schematics for 709820-3 are listed on our Part Details page. You can also find images and similar parts to 709820-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709820-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709820-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709820-3 fall under?
The 709820-3 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 709820-3 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709820-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 709820-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709820-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and Newark Electronics have stock available or on a lead time for 709820-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709820-3 often in real-time on the comparison pages.
What if I can't find stock of 709820-3?
You can fill out our help required form which you can use to request a quote for 709820-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.