Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0709817-1,
059648-000 |
No distributors results available
Compact Format | No |
---|---|
Copper Palm | Yes |
Barrel Type | Standard |
Conductor Material | Copper |
Number of Holes | 1 |
Crimp Type | Hexagonal or Indent Crimping |
Palm Hole Diameter | 8 |
Conductor Cross-Section | 60mm² |
Voltage Class | ≤ 1kV |
Standards | Designed to Meet NFC 20-130 Requirements |
Indoor Use | Yes |
Outdoor Use | Yes |
Product Availability | EMEA |
Material | Copper |
Type | Terminal Lug |
Technology | Crimp |
Where can I find additional details, specifications and documents for a 709817-1?
Additional datasheets, footprints and schematics for 709817-1 are listed on our Part Details page. You can also find images and similar parts to 709817-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709817-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709817-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709817-1 fall under?
The 709817-1 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 709817-1 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709817-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 709817-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709817-1 have stock available?
There is no stock from authorised distributors for 709817-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709817-1 often in real-time on the comparison pages.
What if I can't find stock of 709817-1?
You can fill out our help required form which you can use to request a quote for 709817-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.