Status: | Unknown |
---|---|
Series: | FS-927 Series |
RoHS: | Unknown |
Flow Rate Min | - |
---|---|
Flow Rate Max | 0.5GPM (US) |
Pressure Max | 69bar |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Accuracy % | 15% |
Port Size | 6.35mm |
Product Range | FS-927 Series |
Accuracy | +/-15% |
Flow Sensor, 0.5Gpm, 69Bar, 1/4" Npt | Newark Electronics |
FLOW SENSOR, 0.5GPM, 69BAR, 1/4" NPT | element14 |
Switch, Flow, FS-927 Series, 0.5GPM, 69BAR, 1/4" NPT, Brass | Gems Sensors 70822 | RS Americas |
Where can I find additional details, specifications and documents for a 70822?
Additional datasheets, footprints and schematics for 70822 are listed on our Part Details page. You can also find images and similar parts to 70822 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70822 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70822 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70822 fall under?
The 70822 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 70822 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70822 you can contact the distributor directly for product support, shipping queries etc.
Is the 70822 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70822 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 70822.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70822 often in real-time on the comparison pages.
What if I can't find stock of 70822?
You can fill out our help required form which you can use to request a quote for 70822 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.