Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Cable Mount |
Contact Termination Type | Screw |
Contact Termination | Screw |
No. of Outlets | 1Outlets |
3 Position Plug Female Sockets Screw Terminal Connector | Future Electronics |
CONNECTOR, IEC POWER ENTRY, PLUG, 10A | element14 |
Connector, Iec Power Entry, Plug, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a 704-00/00?
Additional datasheets, footprints and schematics for 704-00/00 are listed on our Part Details page. You can also find images and similar parts to 704-00/00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 704-00/00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 704-00/00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 704-00/00 fall under?
The 704-00/00 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 704-00/00 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 704-00/00 you can contact the distributor directly for product support, shipping queries etc.
Is the 704-00/00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 704-00/00 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for 704-00/00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 704-00/00 often in real-time on the comparison pages.
What if I can't find stock of 704-00/00?
You can fill out our help required form which you can use to request a quote for 704-00/00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.