Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.64
|
60
in stock
|
Buy Now | |
Heilind Electronics
from US$1.80
|
1,272
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.80
|
382
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
60
in stock
|
Buy Now | |
element14
from US$0.90
|
60
in stock
|
Buy Now | |
RS Americas
from US$0.99
|
59
in stock
|
Buy Now | |
Relay Specialties
-
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Sager
from US$0.78
|
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
No. of Outlets | 1Outlets |
| Heilind Electronics |
Connector, Power Entry, Receptacle, 15A | Newark Electronics |
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A | element14 |
PWR ENT RCPTIEC320-C14 PNL SLDR | Relay Specialties |
AC Power Entry Modules PCB Mount 9mm | Future Electronics |
Where can I find additional details, specifications and documents for a 703W-00/54?
Additional datasheets, footprints and schematics for 703W-00/54 are listed on our Part Details page. You can also find images and similar parts to 703W-00/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 703W-00/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 703W-00/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 703W-00/54 fall under?
The 703W-00/54 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 703W-00/54 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 703W-00/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 703W-00/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 703W-00/54 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 703W-00/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 703W-00/54 often in real-time on the comparison pages.
What if I can't find stock of 703W-00/54?
You can fill out our help required form which you can use to request a quote for 703W-00/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.