Transducer Function | - |
---|---|
Thermostat Type | Programmable |
Thermostat Set Point | - |
Contact Rating | 10A at 250VAC |
Contact Operation | Normally Open Normally Closed |
Load Type | Resistive |
Thermostat Mounting | DIN Rail |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 61.6mm |
External Length / Height | 90mm |
Operating Temperature Max | 55°C |
Operating Temperature Min | 0°C |
Output Voltage Max | 250V |
Supply Voltage | 230VAC |
Supply Voltage Max | 253VAC |
Supply Voltage Min | 195.5V |
THERMOSTAT, ECOTRON T | Farnell |
Thermostat, Ecotron T | Newark Electronics |
Where can I find additional details, specifications and documents for a 701050/811-02/061?
Additional datasheets, footprints and schematics for 701050/811-02/061 are listed on our Part Details page. You can also find images and similar parts to 701050/811-02/061 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 701050/811-02/061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 701050/811-02/061 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 701050/811-02/061 fall under?
The 701050/811-02/061 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 701050/811-02/061 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 701050/811-02/061 you can contact the distributor directly for product support, shipping queries etc.
Is the 701050/811-02/061 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 701050/811-02/061 have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for 701050/811-02/061.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 701050/811-02/061 often in real-time on the comparison pages.
What if I can't find stock of 701050/811-02/061?
You can fill out our help required form which you can use to request a quote for 701050/811-02/061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.