Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,036.80
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$1,191.58
|
2
in stock
|
Buy Now | |
Future Electronics
from US$1,334.57
|
-
|
Buy Now | |
RS Americas
from US$5.00
|
-
|
Buy Now | |
element14
from US$1,270.10
|
-
|
Buy Now | |
Carlton-Bates
from US$23.45
|
-
|
Buy Now | |
Sager
from US$14.24
|
-
|
Buy Now | |
Farnell
from US$1,215.63
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Wire Connection | - |
---|---|
Resistance Measurement Range | 1Mohm to 1Tohm |
Resolution (ohm) | - |
Test Current | - |
Accuracy | ± 5% |
External Height | 116.84mm |
External Width | 83.82mm |
External Depth | 43.18mm |
Weight | 340g |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
ANALOG SURFACE RESISTANCE MEGOHMMETER KI | RS |
Static Protection Kit | Newark Electronics |
Test Kit for Static Control Surfaces | Future Electronics |
MEGOHMMETER KIT, 1TOHM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
701 | Avnet America |
Status: | Unknown |
---|---|
Series: | 7800S Series |
RoHS: | Unknown |
Respirator Type | Full |
---|---|
Product Range | 7800S Series |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 701?
Additional datasheets, footprints and schematics for 701 are listed on our Part Details page. You can also find images and similar parts to 701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 701 fall under?
The 701 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 701 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 701 you can contact the distributor directly for product support, shipping queries etc.
Is the 701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 701 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 701 often in real-time on the comparison pages.
What if I can't find stock of 701?
You can fill out our help required form which you can use to request a quote for 701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.