Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-1 (3mm) |
MSCP | 0.15 |
Average Bulb Life | 1500h |
Product Range | - |
Lens Style | Tubular T-1 3mm |
Voltage Rating | 28V |
CML T-1 WIRE TERMINAL (SHORT) | Relay Specialties |
Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Product Range | 7000 Series |
---|---|
Inductance | 200µH |
RMS Current (Irms) | 1.75A |
DC Resistance Max | 0.32ohm |
Inductance Tolerance | ± 15% |
Case Dimensions | 28.58mm x 15.24mm x 31.75mm |
DC Current Rating | 1.75A |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 7009?
Additional datasheets, footprints and schematics for 7009 are listed on our Part Details page. You can also find images and similar parts to 7009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7009 fall under?
The 7009 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 7009 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7009 you can contact the distributor directly for product support, shipping queries etc.
Is the 7009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7009 have stock available?
Authorised distributors including Electro Enterprises, Farnell, RS, RS Americas and Relay Specialties have stock available or on a lead time for 7009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7009 often in real-time on the comparison pages.
What if I can't find stock of 7009?
You can fill out our help required form which you can use to request a quote for 7009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.