Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Mating Tab Width | .7mm, .028in |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Tab |
Contact Mating Area Plating Material Thickness | .3µm, 11.81µin |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Thickness | 31.496µin, .8µm |
Contact Underplating Material | Nickel |
コネクタの高さ | 18mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | .708in, 18mm |
Connector Length | 12.5mm, .492in |
Operating Voltage | 50VAC, 50VDC |
Housing Material | Nylon |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Retention | Without |
PCB Mount Retention Type | None |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Circuit Application | Signal |
Comment | Mating with X-1747066-4 |
Packaging Quantity | 450 |
実装方法 | Tape |
Packaging Method | Tape |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .11in, 2.8mm |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
GRACE INERTIA CONN 2.5 ON TAPE HDR 4P BL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 7-1747072-4 | Internal Number: 7-1747072-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 7-1747072-4?
Additional datasheets, footprints and schematics for 7-1747072-4 are listed on our Part Details page. You can also find images and similar parts to 7-1747072-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1747072-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1747072-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1747072-4 fall under?
The 7-1747072-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 7-1747072-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1747072-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1747072-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1747072-4 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 7-1747072-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1747072-4 often in real-time on the comparison pages.
What if I can't find stock of 7-1747072-4?
You can fill out our help required form which you can use to request a quote for 7-1747072-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.