Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Contact Type | Pin |
Connector Height | .292785in, 7.45mm |
Connector Length | 12.1mm, .47553in |
コネクタの高さ | 7.45mm |
Operating Voltage | 50VDC, 50VAC |
Housing Entry Configuration | Both Ends Open |
Housing Material | Nylon 6/6 GF |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
For Use With | Header Assembly :x-1871843-4 , x-1747067-4 |
Circuit Application | Power & Signal |
実装方法 | Bag |
Packaging Quantity | 600 |
Packaging Method | Bag |
Connector Style | Plug |
Sealable | No |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Special Order: GRACE INERTIA CONN 2.5 PLUG HSG 4P BLUE Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .098 in Housing Plug Wire-to-Board 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 2-1747066-4 | Internal Number: 2-1747066-4 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1747066-4?
Additional datasheets, footprints and schematics for 2-1747066-4 are listed on our Part Details page. You can also find images and similar parts to 2-1747066-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1747066-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1747066-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1747066-4 fall under?
The 2-1747066-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1747066-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1747066-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1747066-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1747066-4 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 2-1747066-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1747066-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1747066-4?
You can fill out our help required form which you can use to request a quote for 2-1747066-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.