Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Plating | Gold (Au) |
---|---|
Mating Tab Thickness | .024in, .6mm |
Terminal & Splice Type | Receptacle |
Mating Tab Width | .047in, 1.2mm |
Typical Current Rating | 25A |
Crimp Type | F-Crimp |
Wire Insulation Diameter | .063 – .094in, 1.6 – 2.4mm |
Wire Size Search | 17AWG, 1.5mm², 1.25mm², 1mm², 16AWG, 1.3mm² |
Wire Size | 1 – 1.5mm², 16 – 18AWG |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 8000 |
Packaging Method | Reel |
Wire Type | Copper |
Receptacle Style | 180° |
Sealable | No |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Where can I find additional details, specifications and documents for a 7-1452659-2?
Additional datasheets, footprints and schematics for 7-1452659-2 are listed on our Part Details page. You can also find images and similar parts to 7-1452659-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1452659-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1452659-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1452659-2 fall under?
The 7-1452659-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 7-1452659-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1452659-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1452659-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1452659-2 have stock available?
Authorised distributors including Avnet America, TTI Europe and Boersig have stock available or on a lead time for 7-1452659-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1452659-2 often in real-time on the comparison pages.
What if I can't find stock of 7-1452659-2?
You can fill out our help required form which you can use to request a quote for 7-1452659-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.