Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23540M1626F513 |
No distributors results available
Color | Yellow |
---|---|
Number of Positions | 26 |
Number of Rows | 2 |
Number of Signal Positions | 26 |
Interface Plating | Tin (Sn) |
Tab Thickness | .025in, .63mm |
Tab Width | .63mm, .025in |
Profile Height from PCB | .63in, 16mm |
Length | 49.3mm, 1.941in |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 12VDC |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Mounting Orientation | Vertical/180° |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mounting Holes | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Interface Number | 114-18063-140 |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 7-1393375-0?
Additional datasheets, footprints and schematics for 7-1393375-0 are listed on our Part Details page. You can also find images and similar parts to 7-1393375-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393375-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393375-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393375-0 fall under?
The 7-1393375-0 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 7-1393375-0 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393375-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393375-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393375-0 have stock available?
There is no stock from authorised distributors for 7-1393375-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393375-0 often in real-time on the comparison pages.
What if I can't find stock of 7-1393375-0?
You can fill out our help required form which you can use to request a quote for 7-1393375-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.