Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23540M1026Q501 |
Prices starting from US$0.73
Body Material | PBT GF |
---|---|
Color | Blue |
Number of Rows | 2 |
Number of Positions | 26 |
Width | .646in, 16.4mm |
Height | 6.5mm, .256in |
Length | 1.3in, 33.02mm |
Centerline (Pitch) | .1in, 2.54mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 1000 |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Row-to-Row Spacing | 5.5mm, .217in |
Primary Locking Feature | On the Terminal |
Sealable | No |
Hybrid Connector | No |
Automotive Conn V23540M1026Q501 =Markt Module C |Amp Te Connectivity 1393374-2 | Newark Electronics |
AMP1393374-2 | Avnet America |
ELO Series 2.54mm Pitch 26 Way 2 Row Female Straight PCB Housing | TE Connectivity 1393374-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1393374-2?
Additional datasheets, footprints and schematics for 1393374-2 are listed on our Part Details page. You can also find images and similar parts to 1393374-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393374-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393374-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393374-2 fall under?
The 1393374-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1393374-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393374-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393374-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393374-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TTI Europe have stock available or on a lead time for 1393374-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393374-2 often in real-time on the comparison pages.
What if I can't find stock of 1393374-2?
You can fill out our help required form which you can use to request a quote for 1393374-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.