Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Prices starting from US$13.27
Current Rating | 6A |
---|---|
Voltage Rating | 250V |
Filter Type | EMI RFI |
Filter Terminals | Quick Connect |
Inductance Min | 1mH |
Capacitance | 1.005µF |
Leakage Current Max | 1.25mA |
Product Range | SB Series |
SVHC | No SVHC (27-Jun-2018) |
6VSB1=F8330 Current Rating: 6 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .75 mA Leakage Current (Max) (250VAC, 50Hz): 1.25 mA Single Phase Filters & Corcom Sb Series | 6 A .250" FASTON .75 mA | Part Number: 6VSB1 | Internal Number: 1-1609034-2 | TE Connectivity | TE Store |
Corcom Filter High Performance 6A Standard 0.25 SPADE TerminalS 250 VAC | TE Connectivity 6VSB1 | RS Americas |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
Power Line Filter, Emi/Rfi, 6A, 1250Ua | Newark Electronics |
POWER LINE FILTER, EMI/RFI, 6A, 1250UA | Farnell |
Power Line Filter 50Hz/60Hz 30A 250VAC Quick Connect Screw Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6VSB1?
Additional datasheets, footprints and schematics for 6VSB1 are listed on our Part Details page. You can also find images and similar parts to 6VSB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6VSB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6VSB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6VSB1 fall under?
The 6VSB1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 6VSB1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6VSB1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6VSB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6VSB1 have stock available?
Authorised distributors including TE Store, RS Americas, Rapid Electronics, Newark Electronics and Farnell have stock available or on a lead time for 6VSB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6VSB1 often in real-time on the comparison pages.
What if I can't find stock of 6VSB1?
You can fill out our help required form which you can use to request a quote for 6VSB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.