Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now | |
Schukat Electronic
from US$0.38
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 6.3 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 120 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 17 |
Rated Ripple Current (Rms) (mA) | 2780 |
Rated Voltage (V) | 6.3 |
Leakage Current (Max.) (μA) | 151 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | C6 |
Rated Ripple Current-1 (mArms) | 2780 |
Weight (Typ.) (g) | 0.27 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 17 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 151 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 5.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.27 |
Capacitor SMD SVP Series 6.3V 120uF | RS |
Oscon,svp Series Rohs Compliant: Yes |Panasonic 6SVP120MV | Newark Electronics |
Aluminum Organic Polymer Capacitors 6.3volts 120uF ESR 17mohm | Future Electronics |
Aluminum Polymer Capacitor, 120 uF, 6.3 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 6.3VDC,120uF,17mohm,6.3x6mm, T&R | Panasonic Electronic Components 6SVP120MV | RS Americas |
CAP, 120µF, 6.3V, 20%, RADIAL | element14 |
OS-CON SVP 120uF 6,3V 6,3x5,9mm | Schukat Electronic |
120UF 6.3V 6.3X6 SMD | TTI Europe |
Aluminum Polymer Capacitor, 120 uF, 6.3 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6SVP120MV?
Additional datasheets, footprints and schematics for 6SVP120MV are listed on our Part Details page. You can also find images and similar parts to 6SVP120MV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6SVP120MV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6SVP120MV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6SVP120MV fall under?
The 6SVP120MV is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVP Series.
Can I view similar or alternative parts?
You can view similar parts to 6SVP120MV when available in the SVP Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6SVP120MV you can contact the distributor directly for product support, shipping queries etc.
Is the 6SVP120MV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6SVP120MV have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 6SVP120MV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6SVP120MV often in real-time on the comparison pages.
What if I can't find stock of 6SVP120MV?
You can fill out our help required form which you can use to request a quote for 6SVP120MV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.