Status: | Unknown |
---|---|
Series: | 6MD1 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | Through Hole |
Product Range | 6MD1 Series |
Contact Current Max | 100mA |
Contact Voltage AC Max | 20V |
Contact Voltage DC Max | 20V |
Orientation | Vertical |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Raised |
Actuator Type | Raised Slide |
Contact Current AC Max | 20mA |
Contact Current DC Max | 20mA |
Contact Voltage AC Min | 20mV |
Contact Voltage DC Min | 20mV |
External Depth | 12.8mm |
External Length / Height | 7.7mm |
External Width | 14mm |
Insulation Resistance | 1000Mohm |
Lever Length | 6mm |
Switching Current AC Min | 10mA |
Switching Current DC Min | 10mA |
Termination Method | Through Hole |
Status: | Unknown |
---|---|
Series: | 6MD1 Series |
RoHS: | Compliant |
Contact Configuration | DPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | Through Hole |
Product Range | 6MD1 Series |
Contact Current Max | 100mA |
Contact Voltage AC Max | 20V |
Orientation | Vertical |
RoHS Compliant | Yes |
Switch, Slide, Dpdt, 100Ma, 20V, Though Hole | Newark Electronics |
SWITCH, SLIDE, DPDT, ON-ON | element14 |
Where can I find additional details, specifications and documents for a 6MD1S4M2RE?
Additional datasheets, footprints and schematics for 6MD1S4M2RE are listed on our Part Details page. You can also find images and similar parts to 6MD1S4M2RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6MD1S4M2RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6MD1S4M2RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6MD1S4M2RE fall under?
The 6MD1S4M2RE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 6MD1S4M2RE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6MD1S4M2RE you can contact the distributor directly for product support, shipping queries etc.
Is the 6MD1S4M2RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6MD1S4M2RE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 6MD1S4M2RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6MD1S4M2RE often in real-time on the comparison pages.
What if I can't find stock of 6MD1S4M2RE?
You can fill out our help required form which you can use to request a quote for 6MD1S4M2RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.