Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.11
|
3
in stock
|
Buy Now | |
TE Store
from US$86.32
|
1,929
in stock
|
Buy Now | |
Rapid Electronics
from US$42.91
|
740
in stock
|
Buy Now | |
Newark Electronics
from US$42.23
|
237
in stock
|
Buy Now | |
Chip One Stop
from US$38.00
|
237
in stock
|
Buy Now | |
RS Americas
from US$36.90
|
205
in stock
|
Buy Now | |
Heilind Electronics
from US$44.20
|
72
in stock
|
Buy Now | |
element14
from US$41.24
|
28
in stock
|
Buy Now | |
Farnell
from US$36.73
|
28
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$44.20
|
24
in stock
|
Buy Now | |
Avnet America
from US$33.38
|
-
|
Buy Now |
Current Rating | 6A |
---|---|
Voltage Rating | 250V |
Filter Type | EMI RFI |
Filter Terminals | Quick Connect |
Inductance Min | 18.5nH |
Capacitance | 0.94µF |
Leakage Current Max | 500pA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Leakage Current | 500pA |
Voltage Rating VAC | 250V |
6ET1=F7003 S0 Current Rating: 6 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .3 mA Leakage Current (Max) (250VAC, 50Hz): .5 mA Single Phase Filters & Corcom T Series | 6 A .250" FASTON .3 mA | Part Number: 6ET1 | Internal Number: 6609046-4 | TE Connectivity | TE Store |
Power Line Filters 6A 1/4-1/4 FASTON FLANGE MOUNT | Rapid Electronics |
6Et1=F7003 S0 |Corcom Te Connectivity 6ET1 | Newark Electronics |
Filter,6 A,2250 VDC (Line-to-Ground),1450 VDC (Line-to-Line),250 VAC (Max.), | TE Connectivity 6ET1 | RS Americas |
6609046-4 6ET1=F7003 S0 | Heilind Electronics |
FILTER,RFI,6A,250VAC,FASTONS | element14 |
Filter,6A,2250VDC(Line-to-Ground) | RS |
Power Line Filter 50Hz/60Hz 6A 250VAC Quick Connect Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6ET1.?
Additional datasheets, footprints and schematics for 6ET1. are listed on our Part Details page. You can also find images and similar parts to 6ET1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6ET1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6ET1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6ET1. fall under?
The 6ET1. is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 6ET1. when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6ET1. you can contact the distributor directly for product support, shipping queries etc.
Is the 6ET1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6ET1. have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 6ET1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6ET1. often in real-time on the comparison pages.
What if I can't find stock of 6ET1.?
You can fill out our help required form which you can use to request a quote for 6ET1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.