Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Prices starting from US$14.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.62
|
No stock
|
Buy Now | |
RS Americas
from US$21.60
|
126
in stock
|
Buy Now | |
Rapid Electronics
from US$19.03
|
68
in stock
|
Buy Now | |
TE Store
from US$29.11
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$22.77
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$24.00
|
8
in stock
|
Buy Now | |
Avnet America
from US$14.23
|
-
|
Buy Now |
Current Rating | 6A |
---|---|
Voltage Rating | 250V |
Filter Type | EMI RFI |
Filter Terminals | Quick Connect |
Inductance Min | 1mH |
Capacitance | 1.001µF |
Leakage Current Max | 360µA |
Product Range | SB Series |
SVHC | No SVHC (27-Jun-2018) |
Corcom Filter High Performance 6A Low Leakage 0.25 SPADE TerminalS 250 VAC | TE Connectivity 6ESB1 | RS Americas |
Power Line Filters 6A 250V LOW LEAKAGE SPADE TERM | Rapid Electronics |
6ESB1=F8324 Current Rating: 6 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .22 mA Leakage Current (Max) (250VAC, 50Hz): .36 mA Single Phase Filters & Corcom Sb Series | 6 A .250" FASTON .22 mA | Part Number: 6ESB1 | Internal Number: 1-1609034-1 | TE Connectivity | TE Store |
6Esb1=F8324 |Corcom Te Connectivity 6ESB1 | Newark Electronics |
POWER LINE FILTER, 6ESB1=F8324 | Avnet America |
POWER LINE FILTER, EMI/RFI, 6A, 360UA | Farnell |
Where can I find additional details, specifications and documents for a 6ESB1?
Additional datasheets, footprints and schematics for 6ESB1 are listed on our Part Details page. You can also find images and similar parts to 6ESB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6ESB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6ESB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6ESB1 fall under?
The 6ESB1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 6ESB1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6ESB1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6ESB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6ESB1 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, TE Store, Newark Electronics and Chip One Stop have stock available or on a lead time for 6ESB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6ESB1 often in real-time on the comparison pages.
What if I can't find stock of 6ESB1?
You can fill out our help required form which you can use to request a quote for 6ESB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.