Status: | Unknown |
---|---|
Series: | SIMATIC S7 |
RoHS: | Unknown |
Prices starting from US$313.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$387.97
|
54
in stock
|
Buy Now | |
Distrelec
from US$319.16
|
95
in stock
|
Buy Now | |
RS Americas
from US$467.28
|
38
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$313.94
|
4
in stock
|
Buy Now | |
Conrad
from US$416.62
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$436.80
|
-
|
Buy Now | |
element14
from US$547.63
|
-
|
Buy Now | |
Farnell
from US$387.97
|
-
|
Buy Now |
No. of Digital Inputs | 16 |
---|---|
No. of Digital Outputs | 16 |
Product Range | SIMATIC S7 |
SVHC | No SVHC (12-Jan-2017) |
Siemens Signal module SIMATIC S7-1200 | Distrelec |
DIGITAL I/O SM 1223, 16DI/16DO | RS |
PLC Expansion Module, Digital 16 In 16 Out 24 VDC 185mA, SIMATIC S7-1200 Series | Siemens 6ES72231BL320XB0 | RS Americas |
Module: extension | Transfer Multisort Elektronik |
Digital inputs to complement the integrated peripherals of CPUs for the flexible adjustment of the controller to the task and the subsequent expansion of the system with additional inputs. | Conrad |
Digital I/O Mod, Simatic S7, 24V, 16 I/O | Newark Electronics |
DIGITAL I/O MOD, SIMATIC S7, 24V, 16 I/O | element14 |
Where can I find additional details, specifications and documents for a 6ES7223-1BL32-0XB0?
Additional datasheets, footprints and schematics for 6ES7223-1BL32-0XB0 are listed on our Part Details page. You can also find images and similar parts to 6ES7223-1BL32-0XB0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6ES7223-1BL32-0XB0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6ES7223-1BL32-0XB0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6ES7223-1BL32-0XB0 fall under?
The 6ES7223-1BL32-0XB0 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 6ES7223-1BL32-0XB0 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6ES7223-1BL32-0XB0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6ES7223-1BL32-0XB0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6ES7223-1BL32-0XB0 have stock available?
Authorised distributors including Distrelec, RS, RS Americas, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for 6ES7223-1BL32-0XB0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6ES7223-1BL32-0XB0 often in real-time on the comparison pages.
What if I can't find stock of 6ES7223-1BL32-0XB0?
You can fill out our help required form which you can use to request a quote for 6ES7223-1BL32-0XB0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.