Status: | Unknown |
---|---|
Series: | SIMATIC S7 |
RoHS: | Unknown |
Prices starting from US$286.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$354.17
|
74
in stock
|
Buy Now | |
Distrelec
from US$291.31
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$368.97
|
9
in stock
|
Buy Now | |
element14
from US$375.24
|
9
in stock
|
Buy Now | |
Farnell
from US$354.17
|
9
in stock
|
Buy Now | |
RS Americas
from US$356.95
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$286.42
|
3
in stock
|
Buy Now | |
Conrad
from US$348.08
|
3
in stock
|
Buy Now |
No. of Analogue Inputs | 2 |
---|---|
No. of Analogue Outputs | - |
No. of Digital Inputs | 8 |
No. of Digital Outputs | 6 |
Meter Display Type | - |
IP / NEMA Rating | IP20 |
Product Range | SIMATIC S7 |
SVHC | No SVHC (12-Jan-2017) |
SIMATIC S7-1200 CPU 1212C, AC/DC/Relay | RS |
Siemens SIMATIC S7-1200 CPU 1212C 2AI 8DI 4HS 6DO 240VAC 1 MB | Distrelec |
Cpu, Simatic S7, 10I/P, 6O/P, 24Vdc | Newark Electronics |
CPU, SIMATIC S7, 10I/P, 6O/P, 24VDC | element14 |
Controller, Logic, SIMATIC S7-1200 CPU 1212C, AC/DC/RELAY, 8DI/6DO/2AI | Siemens 6ES72121BE400XB0 | RS Americas |
Module: PLC programmable controller | Transfer Multisort Elektronik |
ALPHA 400, wall-mounted cabinet, IP55, Protection class 2, H: 1250 mm, W: 300 mm, T: 210 mm, RAL 9016 | Conrad |
Where can I find additional details, specifications and documents for a 6ES7212-1BE40-0XB0?
Additional datasheets, footprints and schematics for 6ES7212-1BE40-0XB0 are listed on our Part Details page. You can also find images and similar parts to 6ES7212-1BE40-0XB0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6ES7212-1BE40-0XB0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6ES7212-1BE40-0XB0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6ES7212-1BE40-0XB0 fall under?
The 6ES7212-1BE40-0XB0 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 6ES7212-1BE40-0XB0 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6ES7212-1BE40-0XB0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6ES7212-1BE40-0XB0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6ES7212-1BE40-0XB0 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 6ES7212-1BE40-0XB0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6ES7212-1BE40-0XB0 often in real-time on the comparison pages.
What if I can't find stock of 6ES7212-1BE40-0XB0?
You can fill out our help required form which you can use to request a quote for 6ES7212-1BE40-0XB0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.