Status: | Unknown |
---|---|
Series: | Q Series |
RoHS: | Unknown |
Current Rating | 6A |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Filter Terminals | Quick Connect |
Inductance Min | 48.8mH |
Capacitance | 1.97µF |
Leakage Current Max | 510µA |
Product Range | Q Series |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 57.7mm |
External Length / Height | 126.8mm |
External Width | 45.7mm |
Height | 126.8mm |
No. of Phases | Single Phase |
Rfi Power Line Filter, 6A, 510Ua | Newark Electronics |
Power Line Filter 6A 250VAC Quick Connect Chassis Mount | Avnet America |
Filter RFI 6 A 2250 VDC (Line-to-Ground) 1450 VDC (Line-to-Line) Q Series | TE Connectivity 6EQ1 | RS Americas |
6A 250V CHASSIS MOUNT | TTI Europe |
Power Line Filter, 240V 1 Phase 2W+G, 6 A, 0.01 - 30 MHz, Surface Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a 6EQ1?
Additional datasheets, footprints and schematics for 6EQ1 are listed on our Part Details page. You can also find images and similar parts to 6EQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EQ1 fall under?
The 6EQ1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 6EQ1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6EQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EQ1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Carlton-Bates have stock available or on a lead time for 6EQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EQ1 often in real-time on the comparison pages.
What if I can't find stock of 6EQ1?
You can fill out our help required form which you can use to request a quote for 6EQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.