Status: | Unknown |
---|---|
Series: | EOP Series |
RoHS: | Unknown |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Current Rating | 6A |
Filter Terminals | Through Hole |
Inductance Min | 930µH |
Leakage Current Max | 420µA |
Product Range | EOP Series |
SVHC | No SVHC (27-Jun-2018) |
6Eop=F7689A S0 |Corcom Te Connectivity 6EOP | Newark Electronics |
Power Line Filter 50Hz/60Hz 6A 250VAC PC Pin Through Hole | Avnet America |
Filter, 6EOP=F7689A S0 | TE Connectivity 6EOP | RS Americas |
Special Order: 6EOP=F7689A S0 Current Rating: 6 A Input Termination Type: PCB Pins .025" Square Output Termination Type: PCB Pins .025" Square Leakage Current (Max) (120VAC, 60Hz): .25 mA Leakage Current (Max) (250VAC, 50Hz): .42 mA Single Phase Filters & Corcom Eop Series | 6 A PCB Pins .025" Square .25 mA | Part Number: 6EOP | Internal Number: 6609064-3 | TE Connectivity | TE Store |
FILTER, POWER LINE, 1-PH, 6A, 250VAC | Farnell |
Where can I find additional details, specifications and documents for a 6EOP?
Additional datasheets, footprints and schematics for 6EOP are listed on our Part Details page. You can also find images and similar parts to 6EOP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EOP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EOP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EOP fall under?
The 6EOP is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 6EOP when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EOP you can contact the distributor directly for product support, shipping queries etc.
Is the 6EOP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EOP have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 6EOP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EOP often in real-time on the comparison pages.
What if I can't find stock of 6EOP?
You can fill out our help required form which you can use to request a quote for 6EOP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.