Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 6A |
Filter Terminals | Quick Connect |
Inductance Min | 465µH |
Leakage Current Max | 380µA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
6EJS1=F8029 Filter Type: Power Line Product Orientation: Right Angle Leakage Current (Max) (120VAC, 60Hz): 220 µA Leakage Current (Max) (250VAC, 50Hz): 380 µA Current Rating: 6 A Power Line Right Angle 220 µA 380 µA | Iec Filtered Inlets & Corcom Eej Series | Part Number: 6EJS1 | Internal Number: 1-6609006-2 | TE Connectivity | TE Store |
Filter, AC, Gen. Purp., RFI Line, 1 Ph, Op-V 250VAC, Curr 6A, Snap-In Mnt | TE Connectivity 6EJS1 | RS Americas |
Emi Power Line Filter, 6A, 220Ua | Newark Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A/Contact ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6EJS1?
Additional datasheets, footprints and schematics for 6EJS1 are listed on our Part Details page. You can also find images and similar parts to 6EJS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EJS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EJS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EJS1 fall under?
The 6EJS1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 6EJS1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EJS1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6EJS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EJS1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 6EJS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EJS1 often in real-time on the comparison pages.
What if I can't find stock of 6EJS1?
You can fill out our help required form which you can use to request a quote for 6EJS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.