Status: | Unknown |
---|---|
Series: | CORCOM EEJ Series |
RoHS: | Unknown |
Prices starting from US$5.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.38
|
No stock
|
Buy Now | |
TE Store
from US$13.81
|
117
in stock
|
Buy Now | |
RS Americas
from US$7.68
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$8.35
|
39
in stock
|
Buy Now | |
element14
from US$6.80
|
39
in stock
|
Buy Now | |
Farnell
from US$6.62
|
39
in stock
|
Buy Now | |
Avnet America
from US$6.42
|
-
|
Buy Now |
Capacitance | 0.1015µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 6A |
Filter Terminals | Quick Connect |
Inductance Min | 465µH |
Leakage Current Max | 380µA |
Product Range | CORCOM EEJ Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Depth | 54.61mm |
External Length / Height | 24.38mm |
External Width | 51.76mm |
Leakage Current | 0.38mA |
No. of Phases | Single Phase |
Voltage Rating VAC | 250V |
6EEJ1=F8013 S0 Filter Type: Power Line Product Orientation: Right Angle Leakage Current (Max) (120VAC, 60Hz): 220 µA Leakage Current (Max) (250VAC, 50Hz): 380 µA Current Rating: 6 A Power Line Right Angle 220 µA 380 µA | Iec Filtered Inlets & Corcom Eej Series | Part Number: 6EEJ1 | Internal Number: 6609006-9 | TE Connectivity | TE Store |
Filter, Power Inlet, 6 A, 250 VAC (Max.), 50/60 Hz, 0.38 mA @ 250 VAC, 50 Hz | TE Connectivity 6EEJ1 | RS Americas |
Filter, Iec, 6A | Newark Electronics |
FILTER, IEC, 6A | element14 |
ER - Filter, Power Inlet | RS |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A/Contact ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6EEJ1?
Additional datasheets, footprints and schematics for 6EEJ1 are listed on our Part Details page. You can also find images and similar parts to 6EEJ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EEJ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EEJ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EEJ1 fall under?
The 6EEJ1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 6EEJ1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EEJ1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6EEJ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EEJ1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 6EEJ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EEJ1 often in real-time on the comparison pages.
What if I can't find stock of 6EEJ1?
You can fill out our help required form which you can use to request a quote for 6EEJ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.