Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.39
|
No stock
|
Buy Now | |
TE Store
from US$28.84
|
2,304
in stock
|
Buy Now | |
Heilind Electronics
from US$15.91
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.91
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$15.97
|
-
|
Buy Now | |
Avnet America
from US$22.67
|
-
|
Buy Now | |
RS Americas
from US$19.23
|
-
|
Buy Now | |
element14
from US$13.98
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 6A |
Filter Terminals | Through Hole |
Inductance Min | - |
Leakage Current Max | 380µA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Phases | Single Phase |
Voltage Rating VAC | 250V |
6EDP=F7689 S0 Current Rating: 6 A Input Termination Type: PCB Pins .025" Square Output Termination Type: PCB Pins .025" Square Leakage Current (Max) (120VAC, 60Hz): .25 mA Leakage Current (Max) (250VAC, 50Hz): .42 mA Single Phase Filters & Corcom Edp Series | 6 A PCB Pins .025" Square .25 mA | Part Number: 6EDP | Internal Number: 6609065-3 | TE Connectivity | TE Store |
6609065-3 6EDP=F7689 S0 | Heilind Electronics |
Rfi Power Line Filter, 6A, 380Ua | Newark Electronics |
Power Line Filter 50Hz/60Hz 6A 250VAC PC Pins Thru-Hole | Avnet America |
Corcom Power Line Filter EMI/RFI Filter/Accessories 6EDPF7689 S0 6609065-3 | TE Connectivity 6EDP | RS Americas |
FILTER, 6A, PCB MOUNT | element14 |
Where can I find additional details, specifications and documents for a 6EDP?
Additional datasheets, footprints and schematics for 6EDP are listed on our Part Details page. You can also find images and similar parts to 6EDP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EDP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EDP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EDP fall under?
The 6EDP is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 6EDP when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EDP you can contact the distributor directly for product support, shipping queries etc.
Is the 6EDP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EDP have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 6EDP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EDP often in real-time on the comparison pages.
What if I can't find stock of 6EDP?
You can fill out our help required form which you can use to request a quote for 6EDP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.