Status: | Unknown |
---|---|
Series: | AS Series |
RoHS: | Unknown |
Prices starting from US$181.39
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | - |
Product Range | AS Series |
Switch, Limit | Carlton-Bates |
Miniature and Subminiature Switch, SPDT, 15 Amps, Roller Lever Actuator | Honeywell 6AS36 | RS Americas |
Microswitch, Roller Lever Spdt 15A 480V | Newark Electronics |
Snap Action Basic Switch | element14 |
Basic / Snap Action Switches lvr over switch C adj over switch D | Sager |
Where can I find additional details, specifications and documents for a 6AS36?
Additional datasheets, footprints and schematics for 6AS36 are listed on our Part Details page. You can also find images and similar parts to 6AS36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6AS36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6AS36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6AS36 fall under?
The 6AS36 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 6AS36 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6AS36 you can contact the distributor directly for product support, shipping queries etc.
Is the 6AS36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6AS36 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for 6AS36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6AS36 often in real-time on the comparison pages.
What if I can't find stock of 6AS36?
You can fill out our help required form which you can use to request a quote for 6AS36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.