Status: | Unknown |
---|---|
Series: | CU Series |
RoHS: | Unknown |
Prices starting from US$16.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.75
|
No stock
|
Buy Now | |
Newark Electronics
from US$20.59
|
203
in stock
|
Buy Now | |
Rapid Electronics
from US$17.97
|
203
in stock
|
Buy Now | |
Chip One Stop
from US$17.50
|
203
in stock
|
Buy Now | |
RS Americas
from US$16.78
|
57
in stock
|
Buy Now | |
Avnet America
from US$19.06
|
-
|
Buy Now | |
element14
from US$22.29
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Range | CU Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
6Cufe1=F8295 |Corcom Te Connectivity 6CUFE1 | Newark Electronics |
AC Power Entry Modules 6A FILTERED FLANGE MOUNT | Rapid Electronics |
Corcom, POWER ENTRY MODULE,1U HEIGHT POWER,6A,2 LOAD TERMINALS,2 MOUNTING HOLES | TE Connectivity 6CUFE1 | RS Americas |
Power Entry Module EMI/RFI Filtered PL 3 POS 250VAC 6A Switch ST 1 Port | Avnet America |
POWER ENTRY MOD W/SWITCH, C14, 6A | element14 |
Where can I find additional details, specifications and documents for a 6CUFE1?
Additional datasheets, footprints and schematics for 6CUFE1 are listed on our Part Details page. You can also find images and similar parts to 6CUFE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6CUFE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6CUFE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6CUFE1 fall under?
The 6CUFE1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6CUFE1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6CUFE1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6CUFE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6CUFE1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for 6CUFE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6CUFE1 often in real-time on the comparison pages.
What if I can't find stock of 6CUFE1?
You can fill out our help required form which you can use to request a quote for 6CUFE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.