Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
695992-000,
7-1195459-0 |
Prices starting from US$4.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.24
|
No stock
|
Buy Now | |
TTI Europe
from US$6.81
|
798
in stock
|
Buy Now | |
Newark Electronics
from US$7.25
|
-
|
Buy Now | |
Future Electronics
from US$15.81
|
-
|
Buy Now | |
Avnet America
from US$5.75
|
-
|
Buy Now | |
element14
from US$7.33
|
-
|
Buy Now | |
Distrelec
from US$5.48
|
-
|
Buy Now | |
Sager
from US$4.02
|
-
|
Buy Now |
Pre-Installed Lead | Yes |
---|---|
Wire Size | 24AWG, .25mm² |
Recovered Inside Diameter (Max) | 2.1mm, .08in |
Expanded Inside Diameter (Min) | .173in, 4.4mm |
Overall Length | 16.51mm, .65in |
Product Type | Shield Terminator |
Splice Type | SolderSleeve |
Termination Method | Solder |
Resistance Properties | Splash Protection |
Wire Temperature (Max) | 125°C |
Operating Temperature (Max) | 150°C |
Solder Sleeve, Pvdf, 16.5Mm, 24Awg, Blue Rohs Compliant: No |Raychem Te Connectivity 695992-000 | Newark Electronics |
B-058 Series ╪ 4.9 x 16.5 mm Clear AWG 24 Solder Through Hole Cable | Future Electronics |
DEVICES 695992-000 PLANT 2141 | Avnet America |
SOLDER SLEEVE, PVDF, 16.5MM, 24AWG, BLUE | element14 |
Solder Sleeves & Shield Tubing HS-TRMNTR | Sager |
Where can I find additional details, specifications and documents for a 695992-000?
Additional datasheets, footprints and schematics for 695992-000 are listed on our Part Details page. You can also find images and similar parts to 695992-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 695992-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 695992-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 695992-000 fall under?
The 695992-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 695992-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 695992-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 695992-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 695992-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 695992-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 695992-000 often in real-time on the comparison pages.
What if I can't find stock of 695992-000?
You can fill out our help required form which you can use to request a quote for 695992-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.