Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
695055-000,
8-1195452-0 |
Prices starting from US$4.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.91
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.04
|
165
in stock
|
Buy Now | |
Rapid Electronics
from US$6.89
|
165
in stock
|
Buy Now | |
Chip One Stop
from US$5.92
|
165
in stock
|
Buy Now | |
element14
from US$7.45
|
15
in stock
|
Buy Now | |
Avnet America
from US$4.81
|
-
|
Buy Now | |
Sager
from US$4.10
|
-
|
Buy Now |
Insulation Material | Polyvinylidene |
---|---|
Splice Material | Nickel-Plated |
Splice Features | Splice Kit |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | 20 – 16AWG, .6 – 1.4mm², 1180 – 2770CMA |
Overall Length | 1.15in, 29.3mm |
Barrel Inside Diameter | 1.7mm, .067in |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Support Style | Non-Insulation Support |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Product Type | Splice |
Sealable | Yes |
Barrel Type | Closed Barrel |
Serrated | No |
Splice Type | In-Line Splice |
Accessory Type | Splice |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Terminals W-095-02 |Raychem Te Connectivity 695055-000 | Newark Electronics |
Terminals W-095-02 | Rapid Electronics |
WIRE SPLICE, CRIMP, BLUE, 16AWG, 1.42MM2 | element14 |
Conn Splice Terminal 16-20AWG 14.61mm Nickel | Avnet America |
Terminals INSULATED BLU SPLICE | Sager |
Where can I find additional details, specifications and documents for a 695055-000?
Additional datasheets, footprints and schematics for 695055-000 are listed on our Part Details page. You can also find images and similar parts to 695055-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 695055-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 695055-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 695055-000 fall under?
The 695055-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 695055-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 695055-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 695055-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 695055-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Avnet America have stock available or on a lead time for 695055-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 695055-000 often in real-time on the comparison pages.
What if I can't find stock of 695055-000?
You can fill out our help required form which you can use to request a quote for 695055-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.