Status: | Unknown |
---|---|
Series: | FCI Mini-PV 69176 |
RoHS: | Compliant |
Product Range | FCI Mini-PV 69176 |
---|---|
Gender | Receptacle |
No. of Positions | 30Positions |
Pitch Spacing | 2.54mm |
For Use With | FCI Mini-PV 69176 Series Contacts |
Contact Termination | Crimp |
RoHS Compliant | Yes |
Headers&Wire Housings HSG .100 POL | Rapid Electronics |
Wire-Board Connector Receptacle 30 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 30 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
MINI LATCH HSG .100X.100 | Amphenol FCI (Amphenol CS) 69176030LF | RS Americas |
Where can I find additional details, specifications and documents for a 69176-030LF?
Additional datasheets, footprints and schematics for 69176-030LF are listed on our Part Details page. You can also find images and similar parts to 69176-030LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69176-030LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69176-030LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69176-030LF fall under?
The 69176-030LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 69176-030LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69176-030LF you can contact the distributor directly for product support, shipping queries etc.
Is the 69176-030LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 69176-030LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 69176-030LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69176-030LF often in real-time on the comparison pages.
What if I can't find stock of 69176-030LF?
You can fill out our help required form which you can use to request a quote for 69176-030LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.