Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.51
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
2,692
in stock
|
Buy Now | |
Rapid Electronics
from US$1.56
|
2,692
in stock
|
Buy Now | |
Chip One Stop
from US$1.59
|
2,692
in stock
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
RS Americas
from US$2.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | Wire to Board, Wire-to-Board |
---|---|
Series | Mini-PV |
Gender | Receptacle |
No. of Contacts | 20 |
No. of Rows | 2 |
Pitch Spacing | 2.54mm |
Mini Latch Hsg.100X.100 |Amphenol Communications Solutions 69176-020LF | Newark Electronics |
Headers&Wire Housings 2X10 POS MINI LATCH | Rapid Electronics |
Conn Housing RCP 20 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
MINI LATCH HSG.100X.100 | Amphenol FCI (Amphenol CS) 69176020LF | RS Americas |
WIRE-BOARD CONNECTOR RECEPTACLE 20POS, 2.54MM | Farnell |
Where can I find additional details, specifications and documents for a 69176-020LF?
Additional datasheets, footprints and schematics for 69176-020LF are listed on our Part Details page. You can also find images and similar parts to 69176-020LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69176-020LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69176-020LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69176-020LF fall under?
The 69176-020LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 69176-020LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69176-020LF you can contact the distributor directly for product support, shipping queries etc.
Is the 69176-020LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69176-020LF have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 69176-020LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69176-020LF often in real-time on the comparison pages.
What if I can't find stock of 69176-020LF?
You can fill out our help required form which you can use to request a quote for 69176-020LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.