Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
230
in stock
|
Buy Now | |
TE Store
from US$0.52
|
80,098
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
52,308
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
31,218
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
23,304
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
21,090
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
3,335
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
1,001
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
959
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Tin |
---|---|
Contact Base Material | Copper-Tin-Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Wire Contact Termination Area Plating Material Finish | Matte |
Accepts Wire Insulation Diameter Range | .069in, 1.75mm |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Product Type | Contact |
Applied Pressure | Standard |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD IV RECP LP LF Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin 250 VAC | Connector Contact | Part Number: 6-87523-9 | Internal Number: 6-87523-9 | TE Connectivity | TE Store |
STANDARD PRESSURE 24-20 AWG gold | Rapid Electronics |
TE Connectivity - AMP WTB Contact MOD IV RECP LP LF | Distrelec |
Modivrecplplf Rohs Compliant: Yes |Amp Te Connectivity 6-87523-9 | Newark Electronics |
MOD IV RECP LP LF | Heilind Electronics |
Contact Receptacle, 24-20AWG, Crimp, Female Socket, Gold Plating, AmpModu Series | TE Connectivity 6-87523-9 | RS Americas |
Contact female crimp 24-20AWG AmpModu | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, CRIMP, RECEPTACLE, 24-20AWG | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Mod IV Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 3A |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 6-87523-9?
Additional datasheets, footprints and schematics for 6-87523-9 are listed on our Part Details page. You can also find images and similar parts to 6-87523-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-87523-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-87523-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-87523-9 fall under?
The 6-87523-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6-87523-9 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-87523-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-87523-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-87523-9 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 6-87523-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-87523-9 often in real-time on the comparison pages.
What if I can't find stock of 6-87523-9?
You can fill out our help required form which you can use to request a quote for 6-87523-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.