Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | - |
---|---|
Product Range | - |
Voltage Rating | 450VAC |
Capacitor Terminals | Wire Leaded |
Capacitance Tolerance | ± 5% |
dv/dt Rating | - |
Capacitor Dielectric Type | - |
Capacitor Case Style | Can |
Height | 48mm |
Capacitor, 3 Microf | Newark Electronics |
CAPACITOR, 3 MICROF | element14 |
Cap 3uF 85°C | Avnet America |
Capacitors, Aluminum Electrolytic, Snap In MKP Motor Capacitor 3uF, without Fuse | ebm-papst 68462-4-7320 | RS Americas |
Fan Accessories MKP Motor Capacitor (without Fuse), 3uF | Sager |
Where can I find additional details, specifications and documents for a 68462-4-7320?
Additional datasheets, footprints and schematics for 68462-4-7320 are listed on our Part Details page. You can also find images and similar parts to 68462-4-7320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 68462-4-7320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68462-4-7320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 68462-4-7320 fall under?
The 68462-4-7320 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 68462-4-7320 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 68462-4-7320 you can contact the distributor directly for product support, shipping queries etc.
Is the 68462-4-7320 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 68462-4-7320 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 68462-4-7320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 68462-4-7320 often in real-time on the comparison pages.
What if I can't find stock of 68462-4-7320?
You can fill out our help required form which you can use to request a quote for 68462-4-7320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.