Motor Run & Motor Start Capacitors
Parts from Motor Run & Motor Start Capacitors Category
CAPACITOR POLYPROPYLENE PP FILM 50UF, 370V, 10%, QC; Capacitance:50µF; Product Range:SF Series; Voltage Rating:370VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:± 10%; dv/dt Rating:-; Capacitor Case Style:Can RoHS Compliant: Yes
CAPACITOR MOTOR RUN, 32UF, 540V, 3%, CAN; Capacitance:32µF; Product Range:GEM III 97F6000 Series; Voltage Rating:540VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:± 3%; dv/dt Rating:-; Capacitor Case Style:CanRoHS Compliant: Yes
CAPACITOR POLYPROPYLENE PP FILM 70UF, 370V, 10%, QC; Capacitance:70µF; Product Range:-; Voltage Rating:370VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:± 10%; dv/dt Rating:-; Dielectric Type:Metallized PP RoHS Compliant: Yes
CAP, FILM, PP, 3UF, 660V, CAN; Capacitance:3µF; Product Range:SF Series; Voltage Rating:660VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:± 10%; dv/dt Rating:-; Dielectric Type:Metallized PP; Height:2.88" RoHS Compliant: Yes
CAPACITOR POLYPROPYLENE PP FILM 50UF, 370V, 10%, QC; Capacitance:50µF; Product Range:MPF Series; Voltage Rating:370VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:± 10%; dv/dt Rating:-; Capacitor Case Style:CanRoHS Compliant: Yes
CAPACITOR POLYPROPYLENE PP FILM 1UF, 660V, 10%, QC; Capacitance:1µF; Product Range:SF Series; Voltage Rating:660VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:± 10%; dv/dt Rating:-; Capacitor Case Style:Can RoHS Compliant: Yes
Film Capacitor, 4.16.10 Series, 50 F, 5%, PP (Polypropylene), 450 VAC RoHS Compliant: Yes
CAPACITOR POLYPROPYLENE PP FILM 30UF, 660V, 10%, QC; Capacitance:30µF; Product Range:SF Series; Voltage Rating:660VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:± 10%; dv/dt Rating:-; Capacitor Case Style:Can RoHS Compliant: Yes
CAPACITOR POLYPROPYLENE PP FILM 60UF, 370V, 10%, QC; Capacitance:60µF; Product Range:MPF Series; Voltage Rating:370VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:± 10%; dv/dt Rating:-; Capacitor Case Style:CanRoHS Compliant: Yes
CAPACITOR POLYPROPYLENE PP FILM 2UF, 660V, 10%, QC; Capacitance:2µF; Product Range:-; Voltage Rating:660VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:± 10%; dv/dt Rating:-; Dielectric Type:Metallized PP RoHS Compliant: Yes
CAPACITOR POLYPROPYLENE PP FILM 15UF, 370V, 10%, QC; Capacitance:15µF; Product Range:-; Voltage Rating:370VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:± 10%; dv/dt Rating:-; Dielectric Type:Metallized PP RoHS Compliant: Yes
CAPACITOR POLYPROPYLENE PP FILM 10UF, 440V, 10%, QC; Capacitance:10µF; Product Range:MPF Series; Voltage Rating:440VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:± 10%; dv/dt Rating:-; Capacitor Case Style:CanRoHS Compliant: Yes
MOTOR RUN CAPACITOR, 10UF, 600V, RADIAL; Capacitance:10µF; Product Range:MAB Series; Voltage Rating:600V; Capacitor Terminals:Radial Leaded; Capacitance Tolerance:± 10%; dv/dt Rating:50V/µs; Dielectric Type:Metallized PP; Height:37mmRoHS Compliant: Yes
MOTOR RUN CAPACITOR, 1UF, 800V, RADIAL; Capacitance:1µF; Product Range:MAB Series; Voltage Rating:800V; Capacitor Terminals:Radial Leaded; Capacitance Tolerance:± 10%; dv/dt Rating:70V/µs; Dielectric Type:Metallized PP; Height:26mm RoHS Compliant: Yes
MOTOR RUN CAPACITOR, 1UF, 600V, RADIAL; Capacitance:1µF; Product Range:MAB Series; Voltage Rating:600V; Capacitor Terminals:Radial Leaded; Capacitance Tolerance:± 10%; dv/dt Rating:70V/µs; Dielectric Type:Metallized PP; Height:20mm RoHS Compliant: Yes