Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
680888-000,
2-1195355-4 |
Prices starting from US$4.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.88
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.50
|
1,310
in stock
|
Buy Now | |
Rapid Electronics
from US$6.12
|
1,310
in stock
|
Buy Now | |
Chip One Stop
from US$4.69
|
1,310
in stock
|
Buy Now | |
Distrelec
from US$5.28
|
1,310
in stock
|
Buy Now | |
Avnet America
from US$5.75
|
-
|
Buy Now | |
Boersig
from US$6.30
|
-
|
Buy Now | |
Sager
from US$4.02
|
-
|
Buy Now |
Pre-Installed Lead | Yes |
---|---|
Wire Size | 24AWG, .25mm² |
Expanded Inside Diameter (Min) | 4.4mm, .173in |
Recovered Inside Diameter (Max) | .08in, 2.1mm |
Overall Length | 16.51mm, .65in |
Product Type | Shield Terminator |
Splice Type | SolderSleeve |
Termination Method | Solder |
Operating Temperature (Max) | 125°C |
Wire Temperature (Max) | 105°C |
Resistance Properties | Splash Protection |
Heat Shrink Solder Sleeve, 4.39 Id Before Shrink |Raychem Te Connectivity 680888-000 | Newark Electronics |
Solder Sleeves&Shield Tubing B-003 SER TP 16.5MM | Rapid Electronics |
TE Connectivity B-003-01 HEAT SHRINK SOLDER SLEEVE 4.39 | Distrelec |
SOLDER SLEEVES | Farnell |
DEVICES 680888-000 PLANT 2141 | Avnet America |
Solder Sleeves & Shield Tubing B-003 SER TP 16.5MM | Sager |
Where can I find additional details, specifications and documents for a 680888-000?
Additional datasheets, footprints and schematics for 680888-000 are listed on our Part Details page. You can also find images and similar parts to 680888-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 680888-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 680888-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 680888-000 fall under?
The 680888-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 680888-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 680888-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 680888-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 680888-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 680888-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 680888-000 often in real-time on the comparison pages.
What if I can't find stock of 680888-000?
You can fill out our help required form which you can use to request a quote for 680888-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.