Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Form-Wire Barrel Type | Closed Barrel - Other |
---|---|
Power Type | Hydraulic, Manual, Battery |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Hyp8/10 Copalum Bar 500Mcm Die Set |Amp Te Connectivity 68037 | Newark Electronics |
Bar Crimp COPALUM Hydraulic Head Shank Die 10000psi | Avnet America |
Where can I find additional details, specifications and documents for a 68037?
Additional datasheets, footprints and schematics for 68037 are listed on our Part Details page. You can also find images and similar parts to 68037 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 68037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68037 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 68037 fall under?
The 68037 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 68037 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 68037 you can contact the distributor directly for product support, shipping queries etc.
Is the 68037 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 68037 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 68037.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 68037 often in real-time on the comparison pages.
What if I can't find stock of 68037?
You can fill out our help required form which you can use to request a quote for 68037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.