Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Splice Material | Copper |
---|---|
Terminal & Splice Type | Splice |
Contact Plating Thickness | 30µin |
Contact Plating Material | Tin |
Wire Size | 380000 – 478000CMA, 400kcmil, 203mm² |
Comment | Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. |
Packaging Quantity | 25 |
Packaging Method | Box |
Wire/Cable Type | Aluminum, Copper |
Splice Type | Butt Splice |
Product Type | Splice |
Sealable | No |
Serrated | No |
Where can I find additional details, specifications and documents for a 52563?
Additional datasheets, footprints and schematics for 52563 are listed on our Part Details page. You can also find images and similar parts to 52563 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52563 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52563 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52563 fall under?
The 52563 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 52563 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52563 you can contact the distributor directly for product support, shipping queries etc.
Is the 52563 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52563 have stock available?
There is no stock from authorised distributors for 52563.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52563 often in real-time on the comparison pages.
What if I can't find stock of 52563?
You can fill out our help required form which you can use to request a quote for 52563 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.