Status: | Unknown |
---|---|
Series: | 67803 Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
4,185
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
30,500
in stock
|
Buy Now | |
Farnell
from US$0.67
|
15,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
3,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.34
|
1,875
in stock
|
Buy Now | |
element14
from US$1.45
|
1,535
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.34
|
625
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
607
in stock
|
Buy Now | |
Distrelec
from US$1.08
|
326
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | Mini USB Type AB |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 67803 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB Mini A/B |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
No. of Contacts | 5Contacts |
USB CONN, 2.0, MINI USB TYPE AB, RCPT | Farnell |
Mini Ab Ra Rec Gray Smt Smt W P Peg 0.95 Rohs Compliant: Yes |Molex 67803-8020 | Newark Electronics |
Mini-USB AB R/A SMT receptacle | RS |
USB OTG MINI AB 90° SMT W PEG | Rutronik |
USB OTG RIGHT ANGLE I/O CONNEC | TTI Europe |
USB MINI AB RECP. ASSY FOR SMT | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
Molex Mini USB Type AB, Socket, Mini USB-AB 2.0, Right Angle, Positions - 5 | Distrelec |
Conn USB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port Embossed T/R | Avnet America |
On-The-Go Series Right Angle SMT Version 2.0 Type AB Mini USB Conn RECP,30V,1A | Molex Incorporated 67803-8020 | RS Americas |
USB On-The-Go (OTG) Mini-AB Receptacle, Right Angle, Surface Mount, with Shell Tabs, Plastic Pegs and Cover Tape, Color Gray, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 67803-8020?
Additional datasheets, footprints and schematics for 67803-8020 are listed on our Part Details page. You can also find images and similar parts to 67803-8020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67803-8020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67803-8020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67803-8020 fall under?
The 67803-8020 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 67803-8020 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67803-8020 you can contact the distributor directly for product support, shipping queries etc.
Is the 67803-8020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67803-8020 have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, RS and Rutronik have stock available or on a lead time for 67803-8020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67803-8020 often in real-time on the comparison pages.
What if I can't find stock of 67803-8020?
You can fill out our help required form which you can use to request a quote for 67803-8020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.