Status: | Unknown |
---|---|
Series: | 67643 Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
1,831
in stock
|
Buy Now | |
CoreStaff
from US$1.19
|
1,946
in stock
|
Buy Now | |
Rutronik
from US$0.81
|
800
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.11
|
701
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
190
in stock
|
Buy Now | |
element14
from US$1.02
|
190
in stock
|
Buy Now | |
Farnell
from US$1.05
|
190
in stock
|
Buy Now | |
Heilind Electronics
from US$1.11
|
30
in stock
|
Buy Now | |
RS Americas
from US$0.96
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.11
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | 67643 Series |
SVHC | No SVHC (15-Jan-2019) |
USB A PCB Receptacle high temperature | RS |
USB A 90° SHIELDED RECEPTACLE | Rutronik |
USB A RCPT SGL RA THRU HOLE W | TTI Europe |
Socket | Transfer Multisort Elektronik |
Usb A Rcpt Sgl Ra Thru Hole W/O Flg L/F Rohs Compliant: Yes |Molex 67643-3910 | Newark Electronics |
USB CONN, 2.0 TYPE A, RCPT, 4POS, TH | element14 |
USB A RCPT SGL RA THRU HOLE W O FLG L/F | Heilind Electronics |
USB A RCPT SGL RA THRU HOLE W/O FLG L/F | Molex Incorporated 67643-3910 | RS Americas |
Conn USB RCP 4 POS Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 67643-3910?
Additional datasheets, footprints and schematics for 67643-3910 are listed on our Part Details page. You can also find images and similar parts to 67643-3910 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67643-3910 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67643-3910 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67643-3910 fall under?
The 67643-3910 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 67643-3910 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67643-3910 you can contact the distributor directly for product support, shipping queries etc.
Is the 67643-3910 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67643-3910 have stock available?
Authorised distributors including CoreStaff, RS, Rutronik, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for 67643-3910.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67643-3910 often in real-time on the comparison pages.
What if I can't find stock of 67643-3910?
You can fill out our help required form which you can use to request a quote for 67643-3910 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.